Savino Barbera Srl Horizontal Centrifugal Pump OMA100

Description
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
Datasheet
Description
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Centrifugal Pump - OMA100 - Savino Barbera Srl
Brandizzo (TO), Italy
Horizontal Centrifugal Pump
OMA100
Horizontal Centrifugal Pump OMA100
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.

These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc
Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley.
Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature.
Characteristics

  • Materials: PP, PVC, PVDF, PE-HD.
  • Mechanical seal with exclusive Savino Barbera design.
  • Small encumbrance: close-coupled construction.
  • Shaft keyed directly onto the motor shaft.
  • Standard sized PVC bases or customized in accordance with design.
  • Nozzles with hose adaptor threaded or flanged.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number OMA100
Product Name Horizontal Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details