Savino Barbera Srl Vertical Centrifugal Pump BS50

Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet
Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - BS50 - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
BS50
Vertical Centrifugal Pump BS50
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.

Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks.
The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps.
Characteristics

  • Materials: PP, PVC, PVDF.
  • Constructed with a cantilever shaft, without wear bushings or supports.
  • Appropriate for handling liquids with suspensions that tend to foul or crystallize.
  • Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid.
  • Provides for the mounting of a suction line for emptying the deepest tanks.
  • Six sizes and nine versions are available.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number BS50
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details