Savino Barbera Srl Drum Pump TR PNEU

Description
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1 200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel) Maximum flow rate: 80 l/min Pneumatic motor 0.5 HP, 7 bars Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts composed of PP/PTFE, PVDF/PTFE, PTFE/RYTON.
Description
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1 200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel) Maximum flow rate: 80 l/min Pneumatic motor 0.5 HP, 7 bars Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts composed of PP/PTFE, PVDF/PTFE, PTFE/RYTON.

Suppliers

Company
Product
Description
Supplier Links
Drum Pump - TR PNEU - Savino Barbera Srl
Brandizzo (TO), Italy
Drum Pump
TR PNEU
Drum Pump TR PNEU
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1 200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel) Maximum flow rate: 80 l/min Pneumatic motor 0.5 HP, 7 bars Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts composed of PP/PTFE, PVDF/PTFE, PTFE/RYTON.

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels.
Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres.
Characteristics

  • Length: up to 1 200 mm
  • Dip tube: Ø 42 mm (PP), Ø 40 mm (PVDF) and Ø 42.5 (AISI 316).
  • Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel)
  • Maximum flow rate: 80 l/min
  • Pneumatic motor 0.5 HP, 7 bars
  • Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts composed of PP/PTFE, PVDF/PTFE, PTFE/RYTON.
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number TR PNEU
Product Name Drum Pump
Pump Type Cantelever Pump; Centrifugal Pump; Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details