Savino Barbera Srl Horizontal Centrifugal Pump OMA30

Description
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
Datasheet
Description
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Centrifugal Pump - OMA30 - Savino Barbera Srl
Brandizzo (TO), Italy
Horizontal Centrifugal Pump
OMA30
Horizontal Centrifugal Pump OMA30
These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials: PP, PVC, PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.

These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc
Their particular constructive features guarantee superior resistance to chemical aggression and an extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley.
Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature.
Characteristics

  • Materials: PP, PVC, PVDF, PE-HD.
  • Mechanical seal with exclusive Savino Barbera design.
  • Small encumbrance: close-coupled construction.
  • Shaft keyed directly onto the motor shaft.
  • Standard sized PVC bases or customized in accordance with design.
  • Nozzles with hose adaptor threaded or flanged.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number OMA30
Product Name Horizontal Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details