Savino Barbera Srl Vertical Centrifugal Pump BS30

Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet
Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - BS30 - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
BS30
Vertical Centrifugal Pump BS30
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.

Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks.
The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps.
Characteristics

  • Materials: PP, PVC, PVDF.
  • Constructed with a cantilever shaft, without wear bushings or supports.
  • Appropriate for handling liquids with suspensions that tend to foul or crystallize.
  • Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid.
  • Provides for the mounting of a suction line for emptying the deepest tanks.
  • Six sizes and nine versions are available.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number BS30
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details