Savino Barbera Srl Vertical Centrifugal Pump BS80

Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet
Description
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - BS80 - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
BS80
Vertical Centrifugal Pump BS80
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.

Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks.
The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself requires a more incisive solution than normal vertical AS pumps.
Characteristics

  • Materials: PP, PVC, PVDF.
  • Constructed with a cantilever shaft, without wear bushings or supports.
  • Appropriate for handling liquids with suspensions that tend to foul or crystallize.
  • Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid.
  • Provides for the mounting of a suction line for emptying the deepest tanks.
  • Six sizes and nine versions are available.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number BS80
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Water Pump - 72888804 - Radwell International
Haskel International LLC
Specs
Media Water Pump
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details