Savino Barbera Srl Horizontal Centrifugal Pump PA20

Description
Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a foot valve. Pumps may be provided with a base or a with portable trolley-mounted version. Characteristics Materials: PP or PVC. Flow rates up to 16 m³/h. Delivery head up to 15 m w.c. Suction head up to 4 meters.
Description
Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a foot valve. Pumps may be provided with a base or a with portable trolley-mounted version. Characteristics Materials: PP or PVC. Flow rates up to 16 m³/h. Delivery head up to 15 m w.c. Suction head up to 4 meters.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Centrifugal Pump - PA20 - Savino Barbera Srl
Brandizzo (TO), Italy
Horizontal Centrifugal Pump
PA20
Horizontal Centrifugal Pump PA20
Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a foot valve. Pumps may be provided with a base or a with portable trolley-mounted version. Characteristics Materials: PP or PVC. Flow rates up to 16 m³/h. Delivery head up to 15 m w.c. Suction head up to 4 meters.

Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...).
Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a foot valve. Pumps may be provided with a base or a with portable trolley-mounted version.
Characteristics

  • Materials: PP or PVC.
  • Flow rates up to 16 m³/h.
  • Delivery head up to 15 m w.c.
  • Suction head up to 4 meters.
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number PA20
Product Name Horizontal Centrifugal Pump
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details