Savino Barbera Srl Drum Pump FUS MONO

Description
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: 900 mm Dip tube: ø 42 mm Maximum delivery head: 10 m Maximum flow rate: 50 l/min Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II. Accessories: handlepiece, switch and power cord Weight: 3.5 - 7 kg Materials: PP or AISI 304, FPM, PTFE, CERAMIC.
Description
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: 900 mm Dip tube: ø 42 mm Maximum delivery head: 10 m Maximum flow rate: 50 l/min Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II. Accessories: handlepiece, switch and power cord Weight: 3.5 - 7 kg Materials: PP or AISI 304, FPM, PTFE, CERAMIC.

Suppliers

Company
Product
Description
Supplier Links
Drum Pump - FUS MONO - Savino Barbera Srl
Brandizzo (TO), Italy
Drum Pump
FUS MONO
Drum Pump FUS MONO
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: 900 mm Dip tube: ø 42 mm Maximum delivery head: 10 m Maximum flow rate: 50 l/min Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II. Accessories: handlepiece, switch and power cord Weight: 3.5 - 7 kg Materials: PP or AISI 304, FPM, PTFE, CERAMIC.

Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped.
Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels.
Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres.
Characteristics

  • Length: 900 mm
  • Dip tube: Ø 42 mm
  • Maximum delivery head: 10 m
  • Maximum flow rate: 50 l/min
  • Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II.
  • Accessories: handlepiece, switch and power cord
  • Weight: 3.5 - 7 kg
  • Materials: PP or AISI 304, FPM, PTFE, CERAMIC.
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number FUS MONO
Product Name Drum Pump
Pump Type Cantelever Pump; Centrifugal Pump; Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details