Savino Barbera Srl Drum Pump TR MONO

Description
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free of abrasive suspended solids, at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: PP: 50°C -PVDF/AISI 316: 85°C Maximum flow rate: 80 l/min Motor: Single-phase electric 500 W - 220 V. Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts made of PP/PTFE, PVDF/PTFE or PTFE RYTON.
Description
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free of abrasive suspended solids, at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: PP: 50°C -PVDF/AISI 316: 85°C Maximum flow rate: 80 l/min Motor: Single-phase electric 500 W - 220 V. Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts made of PP/PTFE, PVDF/PTFE or PTFE RYTON.

Suppliers

Company
Product
Description
Supplier Links
Drum Pump - TR MONO - Savino Barbera Srl
Brandizzo (TO), Italy
Drum Pump
TR MONO
Drum Pump TR MONO
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free of abrasive suspended solids, at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1200 mm Dip tube: ø 42 mm (PP), ø 40 mm (PVDF) and ø 42.5 (AISI 316). Maximum temperature: PP: 50°C -PVDF/AISI 316: 85°C Maximum flow rate: 80 l/min Motor: Single-phase electric 500 W - 220 V. Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts made of PP/PTFE, PVDF/PTFE or PTFE RYTON.

Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, TR pumps are in fact appropriate for use with liquids free of abrasive suspended solids, at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres.
Characteristics

  • Length: up to 1200 mm
  • Dip tube: Ø 42 mm (PP), Ø 40 mm (PVDF) and Ø 42.5 (AISI 316).
  • Maximum temperature: PP: 50°C -PVDF/AISI 316: 85°C
  • Maximum flow rate: 80 l/min
  • Motor: Single-phase electric 500 W - 220 V.
  • Materials: PTFE bushings, HASTELLOY C shaft (PP/PVDF) or AISI 316 steel shaft, internal parts made of PP/PTFE, PVDF/PTFE or PTFE RYTON.
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number TR MONO
Product Name Drum Pump
Pump Type Cantelever Pump; Centrifugal Pump; Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details