Savino Barbera Srl Plastic Magnetic Drive Pump BM04

Description
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against start-up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter
Description
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against start-up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter

Suppliers

Company
Product
Description
Supplier Links
Plastic Magnetic Drive Pump - BM04 - Savino Barbera Srl
Brandizzo (TO), Italy
Plastic Magnetic Drive Pump
BM04
Plastic Magnetic Drive Pump BM04
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence of suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE Max viscosity: 200 cSt Standard features: FPT threaded suction and discharge. Options on request: Protection against start-up when dry; Hose adaptor + nipple Flanged connections Quick connections Different voltages/60Hz Explosion-proof motors 4 pole motors (1450 - rpm) Overload protection Basket-type suction filter

Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage.
Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller.
The liquids pumped must necessarily be clean, without the presence of suspended solids.
A wide variety of series versions are available with solutions for all industrial pumping needs.

General characteristics

  • Materials in contact with the liquid: PP/PVDF, EPDM/Viton/Ceramic filled PTFE
  • Max viscosity: 200 cSt

Standard features:
FPT threaded suction and discharge.
Options on request:

  1. Protection against start-up when dry;
  2. Hose adaptor + nipple
  3. Flanged connections
  4. Quick connections
  5. Different voltages/60Hz
  6. Explosion-proof motors
  7. 4 pole motors (1450 - rpm)
  8. Overload protection
  9. Basket-type suction filter
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number BM04
Product Name Plastic Magnetic Drive Pump
Pump Type Centrifugal Pump; Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details