Savino Barbera Srl Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The... | |
| Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for... | |
| Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps... | |
| Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full... | |
| Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with... | |
| Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical... | |
| Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission... | |
| Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive... | |
| Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive... | |
| The SP pump is one of the versions available the OMA close-coupled horizontal pumps and may in fact be equipped with a priming tank and with a base or a... | |
| These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features... |