Savino Barbera Srl Vertical Centrifugal Pump AS20

Description
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Datasheet
Description
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - AS20 - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
AS20
Vertical Centrifugal Pump AS20
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes. Characteristics Materials: PP, PVC, PVDF, PE-HD. Up to 3 meters long, depending upon the tank depth. Suitable dimensioning of shafts, support columns and motor supports. Standard sized PVC support flanges and bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged. Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped. Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.

Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the plants, the nature of the liquids or the working processes.
Characteristics

  • Materials: PP, PVC, PVDF, PE-HD.
  • Up to 3 meters long, depending upon the tank depth.
  • Suitable dimensioning of shafts, support columns and motor supports.
  • Standard sized PVC support flanges and bases or customized in accordance with design.
  • Nozzles with hose adaptor threaded or flanged.
  • Thickly coated cantilever shaft, fit directly onto the motor shaft. Free of bearing bracket or intermediate bearings, it is guided by a pair of filled PTFE, ceramic or SiC wear bushings, and flushed by the liquid being pumped.
  • Pumps longer than 1950 mm: a variation is constructed that ensures exceptional resistance to vibrations and that anticipates over-sizing of the shaft and the motor support, in addition to an FRP reinforcing structure.
Supplier's Site Datasheet

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number AS20
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details