Savino Barbera Srl Vertical Centrifugal Pump GP80A

Description
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…
Description
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - GP80A - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Centrifugal Pump
GP80A
Vertical Centrifugal Pump GP80A
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service. This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…). Characteristics Material: PP. High performance Volute pump casing Small encumbrances Ideal for scrubber systems and gas cleaning…

Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials.
These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and efficiency) and indicated for continuous service.
This series is produced in lengths up to 3000 mm with technology similar to the AS products. The small encumbrance of the pump casing permits applications in shallow and/or small volume tanks (such as scrubber systems and gas cleaning…).
Characteristics

  • Material: PP.
  • High performance
  • Volute pump casing
  • Small encumbrances
  • Ideal for scrubber systems and gas cleaning…
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number GP80A
Product Name Vertical Centrifugal Pump
Pump Type Cantelever Pump; Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
13C3-E1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details