Anaren, Inc. Chip Resistor - Surface Mount - E150N50X4E E150N50X4E

Description
Manufacturer: Anaren Win Source Part Number: 869983-E150N50X4E Operating Temperature Range: -50°C ~ 200°C Features: 50 Ohms ±2% 150W Chip Resistor - RF, High Frequency Thick Film Package: Tray Family Name: E150N50 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: 1173-1154, 1173-1154-ND
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 869983-E150N50X4E Operating Temperature Range: -50°C ~ 200°C Features: 50 Ohms ±2% 150W Chip Resistor - RF, High Frequency Thick Film Package: Tray Family Name: E150N50 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: 1173-1154, 1173-1154-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - E150N50X4E - 869983-E150N50X4E - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - E150N50X4E
869983-E150N50X4E
Chip Resistor - Surface Mount - E150N50X4E 869983-E150N50X4E
Manufacturer: Anaren Win Source Part Number: 869983-E150N50X4E Operating Temperature Range: -50°C ~ 200°C Features: 50 Ohms ±2% 150W Chip Resistor - RF, High Frequency Thick Film Package: Tray Family Name: E150N50 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: 1173-1154, 1173-1154-ND

Manufacturer: Anaren
Win Source Part Number: 869983-E150N50X4E
Operating Temperature Range: -50°C ~ 200°C
Features: 50 Ohms ±2% 150W Chip Resistor - RF, High Frequency Thick Film
Package: Tray
Family Name: E150N50
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: 1173-1154, 1173-1154-ND

Buy Now Datasheet
RES SMD 50 OHM 2% 150W - 70-E150N50X4E - Utmel Electronic Limited
Hong Kong, China
RES SMD 50 OHM 2% 150W
70-E150N50X4E
RES SMD 50 OHM 2% 150W 70-E150N50X4E
RES SMD 50 OHM 2% 150W

RES SMD 50 OHM 2% 150W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 869983-E150N50X4E 70-E150N50X4E
Product Name Chip Resistor - Surface Mount - E150N50X4E RES SMD 50 OHM 2% 150W
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -50 to 200 C (-58 to 392 F) -50 to 200 C (-58 to 392 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details