Anaren, Inc. Flangeless Resistor 30-300R-S

Description
Features: 30 Watts BeO Ceramic Non-Nichrome Resistive Element Wlded Silver Leads 100% Tested RoHS Compliant
Description
Features: 30 Watts BeO Ceramic Non-Nichrome Resistive Element Wlded Silver Leads 100% Tested RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Flangeless Resistor - 30-300R-S - Anaren, Inc.
East Syracuse, NY, USA
Flangeless Resistor
30-300R-S
Flangeless Resistor 30-300R-S
Features: 30 Watts BeO Ceramic Non-Nichrome Resistive Element Wlded Silver Leads 100% Tested RoHS Compliant

Features:

  • 30 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Wlded Silver Leads
  • 100% Tested
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 30-300R-S
Product Name Flangeless Resistor
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details