Anaren, Inc. Flanged Resistor 400-100R-S

Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Resistor - 400-100R-S - Anaren, Inc.
East Syracuse, NY, USA
Flanged Resistor
400-100R-S
Flanged Resistor 400-100R-S
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 6.0 GHz
  • 10 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 400-100R-S
Product Name Flanged Resistor
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details