40-50RE -- FLANGED RESISTOR
Anaren, Inc.
Flanged Resistor
40-50RE
Description
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Description
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Suppliers
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Features:
- DC – 6.0 GHz
- 10 Watts
- BeO Ceramic
- Non-Nichrome Resistive Element
- Low VSWR
- 100% Tested
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
40-50RE |
|
Product Name
|
Flanged Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers