Anaren, Inc. Resistors, SMT 100200-4Y50-2

Description
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested
Description
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Resistors, SMT - 100200-4Y50-2 - Anaren, Inc.
East Syracuse, NY, USA
Resistors, SMT
100200-4Y50-2
Resistors, SMT 100200-4Y50-2
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested

Features:

  • DC – 3.0 GHz
  • 5 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low Capacitance
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 100200-4Y50-2
Product Name Resistors, SMT
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details