Anaren, Inc. Flangeless Resistor 30-100R

Description
Features: DC – 6.0 GHz 30 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant
Description
Features: DC – 6.0 GHz 30 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Flangeless Resistor - 30-100R - Anaren, Inc.
East Syracuse, NY, USA
Flangeless Resistor
30-100R
Flangeless Resistor 30-100R
Features: DC – 6.0 GHz 30 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Features:

  • DC – 6.0 GHz
  • 30 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 30-100R
Product Name Flangeless Resistor
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details