Anaren, Inc. Flanged Resistor 100-100RW-S

Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Resistor - 100-100RW-S - Anaren, Inc.
East Syracuse, NY, USA
Flanged Resistor
100-100RW-S
Flanged Resistor 100-100RW-S
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 6.0 GHz
  • 10 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 100-100RW-S
Product Name Flanged Resistor
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details