800-100R-S -- FLANGED RESISTOR
Anaren, Inc.
Flanged Resistor
800-100R-S
Description
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Description
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Suppliers
Features:
DC – 6.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Features:
- DC – 6.0 GHz
- 10 Watts
- BeO Ceramic
- Non-Nichrome Resistive Element
- Low VSWR
- 100% Tested
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
800-100R-S |
|
Product Name
|
Flanged Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers