R1A100550R0J5C0 -- ANAREN HIGH FREQUENCY CHIP RESISTOR
Anaren, Inc.
Anaren High Frequency Chip Resistor
R1A100550R0J5C0
Description
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Palladium Silver
Solder Attach
Tolerance 5%
Description
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Palladium Silver
Solder Attach
Tolerance 5%
Suppliers
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Palladium Silver
Solder Attach
Tolerance 5%
Features:
- RF Performance up to 17 GHz
- 50 Ω
- 10 mil 96 % Alumina
- Non-Nichrome Resistive Element
- Terminals: Palladium Silver
- Solder Attach
- Tolerance 5%
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
R1A100550R0J5C0 |
|
Product Name
|
Anaren High Frequency Chip Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
High Frequency; Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1200 ohms
View Details
3 suppliers
Category / Application
Data Centers
Power Rating
600000 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details