R3B100550R0J5G0 -- ANAREN HIGH FREQUENCY CHIP RESISTOR
Anaren, Inc.
Anaren High Frequency Chip Resistor
R3B100550R0J5G0
Description
Features:
RF Performance up to 5 GHz
50 Ω
15 mil 96 % Alumina
Non-Nichrome Resistive Element
Termianls: Gold
Epoxy Attach
Tolerance 5%
Description
Features:
RF Performance up to 5 GHz
50 Ω
15 mil 96 % Alumina
Non-Nichrome Resistive Element
Termianls: Gold
Epoxy Attach
Tolerance 5%
Suppliers
Features:
RF Performance up to 5 GHz
50 Ω
15 mil 96 % Alumina
Non-Nichrome Resistive Element
Termianls: Gold
Epoxy Attach
Tolerance 5%
Features:
- RF Performance up to 5 GHz
- 50 Ω
- 15 mil 96 % Alumina
- Non-Nichrome Resistive Element
- Termianls: Gold
- Epoxy Attach
- Tolerance 5%
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
R3B100550R0J5G0 |
|
Product Name
|
Anaren High Frequency Chip Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
High Frequency; Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details