Anaren, Inc. Resistors, SMT 100200-4Y100-2

Description
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested
Description
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Resistors, SMT - 100200-4Y100-2 - Anaren, Inc.
East Syracuse, NY, USA
Resistors, SMT
100200-4Y100-2
Resistors, SMT 100200-4Y100-2
Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested

Features:

  • DC – 3.0 GHz
  • 5 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low Capacitance
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 100200-4Y100-2
Product Name Resistors, SMT
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details