Anaren, Inc. Resistors - Chip Resistor - Surface Mount E150N50X4

Description
Win Source Part Number: 1178056-E150N50X4 Category: Resistors>Chip Resistor - Surface Mount Features: RF, High Frequency Package: Tray Height - Seated (Max): 0.075" (1.91mm) Standard Package: 1,000 Tolerance: ±2% Power (Watts): 150W Composition: Thick Film Number of Terminations: 1 Resistance: 50 Ohms Temperature Range - Operating: -50°C ~ 200°C Dimension: 0.375" L x 0.250" W (9.53mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1153-ND,4244-E1 50N50X4,E150N50X4-ND ,1173-1153 Base Product Number: E150N50
Request a Quote
Description
Win Source Part Number: 1178056-E150N50X4 Category: Resistors>Chip Resistor - Surface Mount Features: RF, High Frequency Package: Tray Height - Seated (Max): 0.075" (1.91mm) Standard Package: 1,000 Tolerance: ±2% Power (Watts): 150W Composition: Thick Film Number of Terminations: 1 Resistance: 50 Ohms Temperature Range - Operating: -50°C ~ 200°C Dimension: 0.375" L x 0.250" W (9.53mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1153-ND,4244-E1 50N50X4,E150N50X4-ND ,1173-1153 Base Product Number: E150N50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1178056-E150N50X4
Resistors - Chip Resistor - Surface Mount 1178056-E150N50X4
Win Source Part Number: 1178056-E150N50X4 Category: Resistors>Chip Resistor - Surface Mount Features: RF, High Frequency Package: Tray Height - Seated (Max): 0.075" (1.91mm) Standard Package: 1,000 Tolerance: ±2% Power (Watts): 150W Composition: Thick Film Number of Terminations: 1 Resistance: 50 Ohms Temperature Range - Operating: -50°C ~ 200°C Dimension: 0.375" L x 0.250" W (9.53mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1153-ND,4244-E1 50N50X4,E150N50X4-ND ,1173-1153 Base Product Number: E150N50

Win Source Part Number: 1178056-E150N50X4
Category: Resistors>Chip Resistor - Surface Mount
Features: RF, High Frequency
Package: Tray
Height - Seated (Max): 0.075" (1.91mm)
Standard Package: 1,000
Tolerance: ±2%
Power (Watts): 150W
Composition: Thick Film
Number of Terminations: 1
Resistance: 50 Ohms
Temperature Range - Operating: -50°C ~ 200°C
Dimension: 0.375" L x 0.250" W (9.53mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1153-ND,4244-E150N50X4,E150N50X4-ND,1173-1153
Base Product Number: E150N50

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1178056-E150N50X4
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details