R1A100550R0J5A0 -- ANAREN HIGH FREQUENCY CHIP RESISTOR
Anaren, Inc.
Anaren High Frequency Chip Resistor
R1A100550R0J5A0
Description
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Description
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Suppliers
Features:
RF Performance up to 17 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Features:
- RF Performance up to 17 GHz
- 50 Ω
- 10 mil 96 % Alumina
- Non-Nichrome Resistive Element
- Terminals: Au/Sn Solder over Gold
- Solder Attach
- Tolerance 5%
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
R1A100550R0J5A0 |
|
Product Name
|
Anaren High Frequency Chip Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
High Frequency; Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details