Anaren, Inc. Flanged Resistor 40-100RE

Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Resistor - 40-100RE - Anaren, Inc.
East Syracuse, NY, USA
Flanged Resistor
40-100RE
Flanged Resistor 40-100RE
Features: DC – 6.0 GHz 10 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 6.0 GHz
  • 10 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category Resistors
Product Number 40-100RE
Product Name Flanged Resistor
Configuration Single Resistor
Category / Application Mil/Instrumentation Resistive Products
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details