C1K131350R0G4F2 -- ANAREN HIGH FREQUENCY CHIP RESISTOR
Anaren, Inc.
Anaren High Frequency Chip Resistor
C1K131350R0G4F2
Description
Features:
RF Performance up to 5 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Description
Features:
RF Performance up to 5 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Suppliers
Features:
RF Performance up to 5 GHz
50 Ω
10 mil 96 % Alumina
Non-Nichrome Resistive Element
Terminals: Au/Sn Solder over Gold
Solder Attach
Tolerance 5%
Features:
- RF Performance up to 5 GHz
- 50 Ω
- 10 mil 96 % Alumina
- Non-Nichrome Resistive Element
- Terminals: Au/Sn Solder over Gold
- Solder Attach
- Tolerance 5%
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
C1K131350R0G4F2 |
|
Product Name
|
Anaren High Frequency Chip Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
High Frequency; Mil/Instrumentation Resistive Products
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Resistance Range
|
50 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers