ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 54
Product Name Notes
DC DC CONVERTER 10V 25W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 75W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 25W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18.5V 25W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 25W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 36V 25W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 25W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 48V 25W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5.2V 25W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.5V 25W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.8V 25W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 52V 25W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 6.5V 25W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 7.5V 25W
DC DC CONVERTER 7.5V 50W
VI-J21-01 36V/12V 28W
VI-J22-06 36V/15V 30W SMD
VI-J23-03 36V/24V 60W SMD
VI-J24-04 36V/55V 66W SMD

<< Prev Next >>