CONVERTER MOD DC/DC 5V 25W Isolated 1 21V 56V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 5A 21V - 56V Input
DC DC CONVERTER 5V 25W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J20-MZ | VI-J20-MZ-ND | VI-J20-MZ | VI-J20-MZ |
| Product Name | CONVERTER MOD DC/DC 5V 25W Isolated 1 21V 56V 5V - - * 25W * * | DC DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| DC Output Current | 5 amps | 5 amps | ||
| DC Input Voltage | 21.0 to 56.0 volts | 21.0 to 56.0 volts |