ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 70 80 90 100 110 120 125 126 127 128 129 130 131 132 133 134 135 136 137 140 150 160
Product Name Notes
DC DC CONVERTER 10V 25W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 75W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 13.8V 25W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18.5V 25W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 25W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 36V 25W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 25W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 48V 25W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 52V 25W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 72V 25W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 25W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 25W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
DC DC CONVERTER
VE-J03-10-F4 12V/24V55WSMD
VE-J0D-01 12V/85V 25W

<< Prev Next >>