Artesyn Embedded Power Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other...
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to...
The SMT10E series of non-isolated DC-DC converters comprises five fixed output models offering voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V, and one wide output...
The SMT12F series of non-isolated DC-DC converters comprises two models, both capable of providing up to 12 amps output current. One model accepts a 2.97 to 3.63 Vdc input and...
The SMT15C series of surface-mount 15 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to...
The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over...
The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12...
The TLP150 series of open-frame AC-DC power supplies comprises two single output models, offering a main voltage of 12 V or 24 V. Each model also provides 12 V fan...
The UFE series of bulk front end AC-DC power supplies comprises one single output 24 V model and six single output 48 V models. The 24 V model accepts a...

<< Prev