Artesyn Embedded Power Psu, Switch Mode, 24V, 40W; Power Supply Approvals Artesyn Embedded Technologies SSL40-7624

Description
PSU, SWITCH MODE, 24V, 40W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet
Description
PSU, SWITCH MODE, 24V, 40W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Switch Mode, 24V, 40W; Power Supply Approvals Artesyn Embedded Technologies - 93B3834 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Switch Mode, 24V, 40W; Power Supply Approvals Artesyn Embedded Technologies
93B3834
Psu, Switch Mode, 24V, 40W; Power Supply Approvals Artesyn Embedded Technologies 93B3834
PSU, SWITCH MODE, 24V, 40W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

PSU, SWITCH MODE, 24V, 40W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93B3834
Product Name Psu, Switch Mode, 24V, 40W; Power Supply Approvals Artesyn Embedded Technologies
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2311-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers