DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following specifications: AISI 1010 & QQS 698. Available in .001" to .031" and in standard packages 6" X 100" or 12" X 120". Special slit widths are also available on request. Typical weight .010" X 6" X 100" = 1.7 lbs.
| Daemar Inc. | |
|---|---|
| Product Category | Shims and Shim Stock |
| Product Number | 30012-012 |
| Product Name | Steel Shim Rolls |
| Type | Shim Stock |