Daemar Inc. Stainless Steel Shim Rolls 10003-003

Description
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.
Description
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Shim Rolls - 10003-003 - Daemar Inc.
Lawrenceville, GA, USA
Stainless Steel Shim Rolls
10003-003
Stainless Steel Shim Rolls 10003-003
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Shims and Shim Stock
Product Number 10003-003
Product Name Stainless Steel Shim Rolls
Type Shim Stock
Unlock Full Specs
to access all available technical data

Similar Products

Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Brass Shims - 518712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0118 inches (0.3000 mm)
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - P-131 PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details