Daemar Inc. Steel Shim Rolls 32015-015

Description
DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following specifications: AISI 1010 & QQS 698. Available in .001" to .031" and in standard packages 6" X 100" or 12" X 120". Special slit widths are also available on request. Typical weight .010" X 6" X 100" = 1.7 lbs.
Description
DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following specifications: AISI 1010 & QQS 698. Available in .001" to .031" and in standard packages 6" X 100" or 12" X 120". Special slit widths are also available on request. Typical weight .010" X 6" X 100" = 1.7 lbs.

Suppliers

Company
Product
Description
Supplier Links
Steel Shim Rolls - 32015-015 - Daemar Inc.
Lawrenceville, GA, USA
Steel Shim Rolls
32015-015
Steel Shim Rolls 32015-015
DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following specifications: AISI 1010 & QQS 698. Available in .001" to .031" and in standard packages 6" X 100" or 12" X 120". Special slit widths are also available on request. Typical weight .010" X 6" X 100" = 1.7 lbs.

DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material can be punched or sheared with minimum burring and distortion. Steel Shim Stock meets the following specifications: AISI 1010 & QQS 698. Available in .001" to .031" and in standard packages 6" X 100" or 12" X 120". Special slit widths are also available on request. Typical weight .010" X 6" X 100" = 1.7 lbs.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Shims and Shim Stock
Product Number 32015-015
Product Name Steel Shim Rolls
Type Shim Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Shims - 519030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Vinyl
Width 5 inch (127 mm)
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - P-131 PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details