Daemar Inc. Stainless Steel Shim Rolls 12012-012

Description
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.
Description
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Shim Rolls - 12012-012 - Daemar Inc.
Lawrenceville, GA, USA
Stainless Steel Shim Rolls
12012-012
Stainless Steel Shim Rolls 12012-012
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock has a Rockwell hardness of C40-45 and meets the following specifications: MIL-S-5059, QQS766 and QQS763. Special slit widths are also available on request. Typical weight: .010" X 6" X 50" =. 875 lbs.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Shims and Shim Stock
Product Number 12012-012
Product Name Stainless Steel Shim Rolls
Type Shim Stock
Unlock Full Specs
to access all available technical data

Similar Products

Active Shims with Long-Term Stability and Nanometer Resolution - PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
0.253
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details
Plastic Shims - 770800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details