Daemar Inc. Brass Shim Rolls 20008-008

Description
DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass Shim Stock meets the following specifications: SAE-CA 260,ASTM-B-36, AMS-4507 & QQB-613-#2. Typical weight : .010" X 6" X 100" 1.8 lbs.
Description
DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass Shim Stock meets the following specifications: SAE-CA 260,ASTM-B-36, AMS-4507 & QQB-613-#2. Typical weight : .010" X 6" X 100" 1.8 lbs.

Suppliers

Company
Product
Description
Supplier Links
Brass Shim Rolls - 20008-008 - Daemar Inc.
Lawrenceville, GA, USA
Brass Shim Rolls
20008-008
Brass Shim Rolls 20008-008
DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass Shim Stock meets the following specifications: SAE-CA 260,ASTM-B-36, AMS-4507 & QQB-613-#2. Typical weight : .010" X 6" X 100" 1.8 lbs.

DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68.
Brass Shim Stock meets the following specifications: SAE-CA 260,ASTM-B-36, AMS-4507 & QQB-613-#2. Typical weight : .010" X 6" X 100" 1.8 lbs.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Shims and Shim Stock
Product Number 20008-008
Product Name Brass Shim Rolls
Type Shim Stock
Unlock Full Specs
to access all available technical data

Similar Products

Brass Shims - 519084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0059 inches (0.1500 mm)
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details