DMR Aluminum Shim Stock is a type 1100, which has a minimum aluminum content of 99%. Its temper is H-18, full hard. Aluminum shim stock has excellent corrosion resistance and high thermal and electrical conductivity. The material meets the following specifications: QQA 250, MIL-W-85, ASTM-B-209. Aluminum shim is available in thicknesses from .001" to .010" and in standard packages of 6" x 100". Special slit widths are available on request. Typical weight: .010" x 6" x 100" = .57 lbs.
| Daemar Inc. | |
|---|---|
| Product Category | Shims and Shim Stock |
| Product Number | Aluminum Shim in a Can |
| Product Name | Shim Stock Rolls Disc Springs |
| Type | Shim Stock |