Daemar Inc. Shim Stock Rolls Disc Springs Copper Shim in a Can

Description
DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are available on request. Typical weight: .010" x 6" x 100" = 1.94 lbs.
Description
DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are available on request. Typical weight: .010" x 6" x 100" = 1.94 lbs.

Suppliers

Company
Product
Description
Supplier Links
Shim Stock Rolls Disc Springs - Copper Shim in a Can - Daemar Inc.
Lawrenceville, GA, USA
Shim Stock Rolls Disc Springs
Copper Shim in a Can
Shim Stock Rolls Disc Springs Copper Shim in a Can
DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are available on request. Typical weight: .010" x 6" x 100" = 1.94 lbs.

DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are available on request. Typical weight: .010" x 6" x 100" = 1.94 lbs.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Shims and Shim Stock
Product Number Copper Shim in a Can
Product Name Shim Stock Rolls Disc Springs
Type Shim Stock
Unlock Full Specs
to access all available technical data

Similar Products

Shim Kits - 518728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Brass; Brass
Width 5.91 inch (150 mm)
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details