TiMOTION Technology Eletric Linear Motion Control Boxes for Medical Application TC10 Series

Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 29V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~5 Number of handsets: 1~2 Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1, ES60601-1, and RoHS compliant Option: Built-in battery and alarm buzzer Built-in power saving module
Datasheet
Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 29V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~5 Number of handsets: 1~2 Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1, ES60601-1, and RoHS compliant Option: Built-in battery and alarm buzzer Built-in power saving module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Medical Application - TC10 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Medical Application
TC10 Series
Eletric Linear Motion Control Boxes for Medical Application TC10 Series
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 29V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~5 Number of handsets: 1~2 Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1, ES60601-1, and RoHS compliant Option: Built-in battery and alarm buzzer Built-in power saving module

General Features

  • Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS)
  • Built-in transformer type: EI, Toroidal, or SMPS
  • Maximum output: 29V DC, 5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Number of actuators: 1~5
  • Number of handsets: 1~2
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: IEC60601-1, ES60601-1, and RoHS compliant
  • Option: Built-in battery and alarm buzzer
  • Built-in power saving module
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC10 Series
Product Name Eletric Linear Motion Control Boxes for Medical Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Audible Alarm Type Audible Alarm (optional feature); Buzzer
Unlock Full Specs
to access all available technical data

Similar Products

Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Local control stations - local control stations 07 3 zone 1 - BARTEC
Specs
Panel Operation Electrical
Current 690 amps
Voltage 1000 volts
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details