TiMOTION Technology Eletric Linear Motion Control Boxes for Furniture Application TC2B Series

Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 24V DC, 3A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 1~3 Color: black or grey Certificate: UL, RCM, SAA, C-Tick, and RoHS Over current protection
Datasheet
Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 24V DC, 3A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 1~3 Color: black or grey Certificate: UL, RCM, SAA, C-Tick, and RoHS Over current protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Furniture Application - TC2B Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Furniture Application
TC2B Series
Eletric Linear Motion Control Boxes for Furniture Application TC2B Series
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 24V DC, 3A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 1~3 Color: black or grey Certificate: UL, RCM, SAA, C-Tick, and RoHS Over current protection

General Features

  • Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS)
  • Built-in transformer type: EI or SMPS
  • Maximum output: 24V DC, 3A
  • Plug support: EU, USA, AUS, UK, JPN
  • Number of actuators: 1~3
  • Color: black or grey
  • Certificate: UL, RCM, SAA, C-Tick, and RoHS
  • Over current protection
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC2B Series
Product Name Eletric Linear Motion Control Boxes for Furniture Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details