TiMOTION Technology Linear Motion Control Boxes for Medical/Industrial Application TC12 Series

Description
We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features Detachable battery pack: 2.9Ah or 5Ah Number of actuators: 1~3 IP rating: Up to IP54 Options: With LCD display With wall mount battery charger-TBC2 (Note: charge cradle is optional) Battery alarm when battery with lower capacity remaining Emergency stop button Easy installation
Datasheet
Description
We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features Detachable battery pack: 2.9Ah or 5Ah Number of actuators: 1~3 IP rating: Up to IP54 Options: With LCD display With wall mount battery charger-TBC2 (Note: charge cradle is optional) Battery alarm when battery with lower capacity remaining Emergency stop button Easy installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Control Boxes for Medical/Industrial Application - TC12 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Motion Control Boxes for Medical/Industrial Application
TC12 Series
Linear Motion Control Boxes for Medical/Industrial Application TC12 Series
We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features Detachable battery pack: 2.9Ah or 5Ah Number of actuators: 1~3 IP rating: Up to IP54 Options: With LCD display With wall mount battery charger-TBC2 (Note: charge cradle is optional) Battery alarm when battery with lower capacity remaining Emergency stop button Easy installation

We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers.

General Features

  • Detachable battery pack: 2.9Ah or 5Ah
  • Number of actuators: 1~3
  • IP rating: Up to IP54
  • Options: With LCD display
  • With wall mount battery charger-TBC2 (Note: charge cradle is optional)
  • Battery alarm when battery with lower capacity remaining
  • Emergency stop button
  • Easy installation
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC12 Series
Product Name Linear Motion Control Boxes for Medical/Industrial Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type Digital Display (optional feature)
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details