TiMOTION Technology Eletric Linear Motion Control Boxes for Furniture Application TC16 Series

Description
General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 3 Color: Black 0.1W standby power consumption Especially designed for adjustable height desk application Support synchronous movement
Datasheet
Description
General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 3 Color: Black 0.1W standby power consumption Especially designed for adjustable height desk application Support synchronous movement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Furniture Application - TC16 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Furniture Application
TC16 Series
Eletric Linear Motion Control Boxes for Furniture Application TC16 Series
General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 3 Color: Black 0.1W standby power consumption Especially designed for adjustable height desk application Support synchronous movement

General Features

  • Built-in transformer type: SMPS
  • Maximum output: 32V DC, 4A
  • Plug support: EU, USA, AUS, UK, JPN
  • Number of actuators: 3
  • Color: Black
  • 0.1W standby power consumption
  • Especially designed for adjustable height desk application
  • Support synchronous movement
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC16 Series
Product Name Eletric Linear Motion Control Boxes for Furniture Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
Aluminum Project Box - T Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.97 to 5.91 inch (50 to 150 mm)
Width 3.15 to 9.84 inch (80 to 250 mm)
View Details