TiMOTION Technology Eletric Linear Motion Control Boxes for Medical Application TC21 Series

Description
General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.
Description
General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.
Datasheet
Datasheet Summary
Powered by GS/AI

The TC21 Series Electric Linear Motion Control Boxes from TiMOTION Technology are designed for medical applications, supporting an input voltage range of 100V to 240V AC with a maximum output of 32V DC at 4A. These control boxes can manage between one to five actuators and accommodate one to two hand controls, making them versatile for various setups. They are available in black or grey and have an IP rating of up to IP66W, indicating strong resistance to dust and water ingress. Additionally, the TC21 Series is compatible with optional accessories such as the TRF2 wireless receiver, TRL reading light, and TBL bed bottom light, enhancing their functionality in medical environments.

Datasheet Summary
Powered by GS/AI

The TC21 Series Electric Linear Motion Control Boxes from TiMOTION Technology are designed for medical applications, supporting an input voltage range of 100V to 240V AC with a maximum output of 32V DC at 4A. These control boxes can manage between one to five actuators and accommodate one to two hand controls, making them versatile for various setups. They are available in black or grey and have an IP rating of up to IP66W, indicating strong resistance to dust and water ingress. Additionally, the TC21 Series is compatible with optional accessories such as the TRF2 wireless receiver, TRL reading light, and TBL bed bottom light, enhancing their functionality in medical environments.

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Medical Application - TC21 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Medical Application
TC21 Series
Eletric Linear Motion Control Boxes for Medical Application TC21 Series
General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.

General Features

  • Input voltage: 100V~240V AC (SMPS)
  • Maximum output: 32V DC, 4A
  • Number of actuators: 1~5
  • Number of hand controls: 1~2
  • Color: Black or grey
  • IP rating: Up to IP66W
  • Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC21 Series
Product Name Eletric Linear Motion Control Boxes for Medical Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details