TiMOTION Technology Eletric Linear Motion Control Boxes for Furniture Application TC2 Series

Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 22V DC, 3A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: Black or grey Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS Over current protection
Datasheet
Description
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 22V DC, 3A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: Black or grey Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS Over current protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Furniture Application - TC2 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Furniture Application
TC2 Series
Eletric Linear Motion Control Boxes for Furniture Application TC2 Series
General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 22V DC, 3A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: Black or grey Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS Over current protection

General Features

  • Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS)
  • Built-in transformer type: EI or SMPS
  • Maximum output: 22V DC, 3A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Number of actuators: 1~3
  • Color: Black or grey
  • Certificate: UL, RCM, SAA, C-Tick, PSE and RoHS
  • Over current protection
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC2 Series
Product Name Eletric Linear Motion Control Boxes for Furniture Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details