TiMOTION Technology Eletric Linear Motion Control Boxes for Medical Application TC8 Series

Description
General Features Number of actuators: 1~7 Number of handsets: 1~3 Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES60601-1, and EN60601-1 Includes 3 modules: control unit, power supply, and battery T-BUS protocol available; compatible with various accessories of TiMOTION
Description
General Features Number of actuators: 1~7 Number of handsets: 1~3 Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES60601-1, and EN60601-1 Includes 3 modules: control unit, power supply, and battery T-BUS protocol available; compatible with various accessories of TiMOTION
Datasheet
Datasheet Summary
Powered by GS/AI

The TC8 Series Electric Linear Motion Control Boxes from TiMOTION Technology are designed for medical applications, featuring a range of configurations with 1 to 7 actuators and 1 to 3 handsets. The control boxes have an IP rating of up to IP66, ensuring protection against dust and water ingress, which is critical for medical environments. They are certified under IEC60601-1 and EN60601-1-2 standards, indicating compliance with safety and performance requirements for medical electrical equipment. The TC8 Series includes three essential modules: a control unit, a power supply, and a battery, providing a comprehensive solution for linear motion control. The T-BUS protocol is supported, allowing compatibility with various TiMOTION accessories. Available in black or grey, the TC8 Series offers flexibility in design and integration into medical devices.

Datasheet Summary
Powered by GS/AI

The TC8 Series Electric Linear Motion Control Boxes from TiMOTION Technology are designed for medical applications, featuring a range of configurations with 1 to 7 actuators and 1 to 3 handsets. The control boxes have an IP rating of up to IP66, ensuring protection against dust and water ingress, which is critical for medical environments. They are certified under IEC60601-1 and EN60601-1-2 standards, indicating compliance with safety and performance requirements for medical electrical equipment. The TC8 Series includes three essential modules: a control unit, a power supply, and a battery, providing a comprehensive solution for linear motion control. The T-BUS protocol is supported, allowing compatibility with various TiMOTION accessories. Available in black or grey, the TC8 Series offers flexibility in design and integration into medical devices.

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Medical Application - TC8 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Medical Application
TC8 Series
Eletric Linear Motion Control Boxes for Medical Application TC8 Series
General Features Number of actuators: 1~7 Number of handsets: 1~3 Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES60601-1, and EN60601-1 Includes 3 modules: control unit, power supply, and battery T-BUS protocol available; compatible with various accessories of TiMOTION

General Features

  • Number of actuators: 1~7
  • Number of handsets: 1~3
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: CB, ES60601-1, and EN60601-1
  • Includes 3 modules: control unit, power supply, and battery
  • T-BUS protocol available; compatible with various accessories of TiMOTION
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC8 Series
Product Name Eletric Linear Motion Control Boxes for Medical Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
ComEx Control stations stainless steel - comex-control-stations-stainless-steel - BARTEC
Specs
Operating Temperature -55 to 60 F (-48.33 to 15.56 C)
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details