TC14 SERIES -- CONTROL BOXES FOR ELETRIC LINEAR MOTION
TiMOTION Technology
Control Boxes for Eletric Linear Motion
TC14 Series
Description
General Features
Number of actuators: 1~4
Color: Black or grey
IP rating: Up to IP66
Certificate: IEC60601-1 compliant
Description
General Features
Number of actuators: 1~4
Color: Black or grey
IP rating: Up to IP66
Certificate: IEC60601-1 compliant
Datasheet
Suppliers
General Features
Number of actuators: 1~4
Color: Black or grey
IP rating: Up to IP66
Certificate: IEC60601-1 compliant
General Features
- Number of actuators: 1~4
- Color: Black or grey
- IP rating: Up to IP66
- Certificate: IEC60601-1 compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Control Panels |
|
Product Number
|
TC14 Series |
|
Product Name
|
Control Boxes for Eletric Linear Motion |
|
Panel Type
|
Power Control
|
|
Panel Operation
|
Electrical
|
|
Operator Input
|
No Input
|
|
Display Type
|
No Display
|
|
Secondary Applications
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Panel Type
Temperature
Panel Operation
Electrical
Operator Input
Buttons/Knobs
View Details
Panel Type
Operator Console
Panel Operation
Electrical
Operator Input
Touchscreen
View Details
Panel Type
Operator Console
Panel Operation
Hydraulic; Pnumatic
Secondary Applications
Industrial
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
5.91 to 23.62 inch (150 to 600 mm)
Width
5.91 to 15.75 inch (150 to 400 mm)
View Details