TiMOTION Technology Eletric Linear Motion Control Boxes for Medical Application TC20 Series

Description
TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It’s portable and easy to be installed for the caregivers in the nursing home applications. General Features Input voltage: 100~240V AC Built-in battery pack: 24V, 2.9Ah/5Ah IP rating: up to IP66 Options: with cable management bracket Emergency stop button Easy installation
Datasheet
Description
TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It’s portable and easy to be installed for the caregivers in the nursing home applications. General Features Input voltage: 100~240V AC Built-in battery pack: 24V, 2.9Ah/5Ah IP rating: up to IP66 Options: with cable management bracket Emergency stop button Easy installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Medical Application - TC20 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Medical Application
TC20 Series
Eletric Linear Motion Control Boxes for Medical Application TC20 Series
TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It’s portable and easy to be installed for the caregivers in the nursing home applications. General Features Input voltage: 100~240V AC Built-in battery pack: 24V, 2.9Ah/5Ah IP rating: up to IP66 Options: with cable management bracket Emergency stop button Easy installation

TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It’s portable and easy to be installed for the caregivers in the nursing home applications.

General Features

  • Input voltage: 100~240V AC
  • Built-in battery pack: 24V, 2.9Ah/5Ah
  • IP rating: up to IP66
  • Options: with cable management bracket
  • Emergency stop button
  • Easy installation
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC20 Series
Product Name Eletric Linear Motion Control Boxes for Medical Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.54 to 15.75 inch (90 to 400 mm)
Width 3.54 to 23.62 inch (90 to 600 mm)
View Details