TC7 SERIES -- ELETRIC LINEAR MOTION CONTROL BOXES FOR FURNITURE APPLICATION
TiMOTION Technology
Eletric Linear Motion Control Boxes for Furniture Application
TC7 Series
Description
General Features
Number of actuators: 1~2
Color: Black or grey
Certificate: EMC and RoHS
Specially designed for 2 actuators with synchronized movement
Description
General Features
Number of actuators: 1~2
Color: Black or grey
Certificate: EMC and RoHS
Specially designed for 2 actuators with synchronized movement
Datasheet
Suppliers
Eletric Linear Motion Control Boxes for Furniture Application
TC7 Series
General Features
Number of actuators: 1~2
Color: Black or grey
Certificate: EMC and RoHS
Specially designed for 2 actuators with synchronized movement
General Features
- Number of actuators: 1~2
- Color: Black or grey
- Certificate: EMC and RoHS
- Specially designed for 2 actuators with synchronized movement
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Control Panels |
|
Product Number
|
TC7 Series |
|
Product Name
|
Eletric Linear Motion Control Boxes for Furniture Application |
|
Panel Type
|
Power Control
|
|
Panel Operation
|
Electrical
|
|
Operator Input
|
No Input
|
|
Display Type
|
No Display
|
|
Secondary Applications
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Panel Type
Temperature
Panel Operation
Electrical
Operator Input
Buttons/Knobs; Touchscreen
View Details
Panel Type
Operator Console
Panel Operation
Electrical
Operator Input
Touchscreen
View Details
Panel Type
Operator Console
Panel Operation
Pnumatic
Secondary Applications
Industrial
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
3.54 to 15.75 inch (90 to 400 mm)
Width
3.54 to 23.62 inch (90 to 600 mm)
View Details